STEGO Electronic Hygrotherm ETF 012 01230.0-00

Description
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
Request a Quote
Description
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The electronic hygrotherm ETF 012 model 01230.0-00 monitors temperature and humidity in enclosures to prevent condensation by activating heating or fans. It operates on AC voltage from 100 V to 240 V with a temperature setting range of 0 °C to 60 °C. The device features a relay with switching capacity of 10 A at 240 VAC for resistive loads and 1.6 A for inductive loads, and includes an LED status display. Mounted on a 35 mm DIN rail, it measures 77 mm in height, 60 mm in width, and 43 mm in depth, with a plastic housing compliant to UL94 V-0. It operates from -40 °C to 60 °C and has a power consumption of 1 W.

Datasheet Summary
Powered by GS/AI

The electronic hygrotherm ETF 012 model 01230.0-00 monitors temperature and humidity in enclosures to prevent condensation by activating heating or fans. It operates on AC voltage from 100 V to 240 V with a temperature setting range of 0 °C to 60 °C. The device features a relay with switching capacity of 10 A at 240 VAC for resistive loads and 1.6 A for inductive loads, and includes an LED status display. Mounted on a 35 mm DIN rail, it measures 77 mm in height, 60 mm in width, and 43 mm in depth, with a plastic housing compliant to UL94 V-0. It operates from -40 °C to 60 °C and has a power consumption of 1 W.

Suppliers

Company
Product
Description
Supplier Links
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Kennesaw, GA, United States
Electronic Hygrotherm ETF 012
01230.0-00
Electronic Hygrotherm ETF 012 01230.0-00
The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement. Adjustable temperature and air humidity Wide-range voltage High switching capacity Operating temperature down to -40 °C Optical status display

The electronic hygrotherm simultaneously monitors temperature and air humidity in enclosures and cabinets. Condensation is avoided by switching the heating and fans as required. In the design with an external sensor, this can be placed anywhere in the enclosure, enabling precise measurement.

  • Adjustable temperature and air humidity
  • Wide-range voltage
  • High switching capacity
  • Operating temperature down to -40 °C
  • Optical status display
Supplier's Site Datasheet

Technical Specifications

  STEGO
Product Category Moisture Meters
Product Number 01230.0-00
Product Name Electronic Hygrotherm ETF 012
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Electronic Hygrostat DCF 010 - 01012.0-22 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details