Panametrics Moisture Analyzer air.IQ

Description
Features air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package Includes the analyzer display, moisture probe, interconnecting cable, and sample system Features the dew.IQ moisture analyzer Available with the IQ.probe or with the M Series moisture probe Sample system provides isolation, filtration, pressure and flow indication, pre-wired, and a clear door for easy viewing of all readings Applications The standard air.IQ package is designed for moisture measurement in any inert gas application, in industrial environments classified as safe areas, where the process gas pressure is slightly positive to a maximum of 200 psig. It combines the Panametrics dew.IQ and IQ.probe with 50 years of sample system design, to deliver the moisture measurement you have come to trust. Markets and applications served include: Industrial Gas Air Dryer / Clean Dry Air Plastics Drying Pharmaceutical Aerospace Power Generation
Request a Quote
Description
Features air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package Includes the analyzer display, moisture probe, interconnecting cable, and sample system Features the dew.IQ moisture analyzer Available with the IQ.probe or with the M Series moisture probe Sample system provides isolation, filtration, pressure and flow indication, pre-wired, and a clear door for easy viewing of all readings Applications The standard air.IQ package is designed for moisture measurement in any inert gas application, in industrial environments classified as safe areas, where the process gas pressure is slightly positive to a maximum of 200 psig. It combines the Panametrics dew.IQ and IQ.probe with 50 years of sample system design, to deliver the moisture measurement you have come to trust. Markets and applications served include: Industrial Gas Air Dryer / Clean Dry Air Plastics Drying Pharmaceutical Aerospace Power Generation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

air.IQ is a complete, wall-mounted moisture analyzer system for measuring dew/frost point in inert gases, integrating the dew.IQ analyzer, IQ.probe sensor, and a predefined sample system. It features a stainless steel IP66 and NEMA 4X enclosure with IK10 impact resistance, supports process pressures up to 200 psig, and offers a measurement range of -110°C to +20°C. Electrical connections are made via a single 15-position terminal block, with switch-selectable analog outputs (4-20 mA, 0-20 mA, or 0-2 V), two programmable alarm relays, and a fail-safe fault relay. All gas-wetted components are 316 stainless steel, and the system includes a PVDF microfiber filter and borosilicate glass rotameter for flow indication. It is available in AC or DC power variants with 6 mm or 1/4″ process fittings.

Datasheet Summary
Powered by GS/AI

air.IQ is a complete, wall-mounted moisture analyzer system for measuring dew/frost point in inert gases, integrating the dew.IQ analyzer, IQ.probe sensor, and a predefined sample system. It features a stainless steel IP66 and NEMA 4X enclosure with IK10 impact resistance, supports process pressures up to 200 psig, and offers a measurement range of -110°C to +20°C. Electrical connections are made via a single 15-position terminal block, with switch-selectable analog outputs (4-20 mA, 0-20 mA, or 0-2 V), two programmable alarm relays, and a fail-safe fault relay. All gas-wetted components are 316 stainless steel, and the system includes a PVDF microfiber filter and borosilicate glass rotameter for flow indication. It is available in AC or DC power variants with 6 mm or 1/4″ process fittings.

Suppliers

Company
Product
Description
Supplier Links
Moisture Analyzer - air.IQ - Panametrics
Billerica, MA, United States
Moisture Analyzer
air.IQ
Moisture Analyzer air.IQ
Features air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting. Wall mounted NEMA 4X package Includes the analyzer display, moisture probe, interconnecting cable, and sample system Features the dew.IQ moisture analyzer Available with the IQ.probe or with the M Series moisture probe Sample system provides isolation, filtration, pressure and flow indication, pre-wired, and a clear door for easy viewing of all readings Applications The standard air.IQ package is designed for moisture measurement in any inert gas application, in industrial environments classified as safe areas, where the process gas pressure is slightly positive to a maximum of 200 psig. It combines the Panametrics dew.IQ and IQ.probe with 50 years of sample system design, to deliver the moisture measurement you have come to trust. Markets and applications served include: Industrial Gas Air Dryer / Clean Dry Air Plastics Drying Pharmaceutical Aerospace Power Generation

Features

air.IQ simplifies the selection and installation of your moisture analyzer. Install the moisture probe, wire your power and outputs to the terminal strip, and connect your gas to the inlet fitting.

  • Wall mounted NEMA 4X package
  • Includes the analyzer display, moisture probe, interconnecting cable, and sample system
  • Features the dew.IQ moisture analyzer
  • Available with the IQ.probe or with the M Series moisture probe
  • Sample system provides isolation, filtration, pressure and flow indication, pre-wired, and a clear door for easy viewing of all readings

Applications

The standard air.IQ package is designed for moisture measurement in any inert gas application, in industrial environments classified as safe areas, where the process gas pressure is slightly positive to a maximum of 200 psig. It combines the Panametrics dew.IQ and IQ.probe with 50 years of sample system design, to deliver the moisture measurement you have come to trust.

Markets and applications served include:

  • Industrial Gas
  • Air Dryer / Clean Dry Air
  • Plastics Drying
  • Pharmaceutical
  • Aerospace
  • Power Generation
Supplier's Site Datasheet

Technical Specifications

  Panametrics
Product Category Moisture Meters
Product Number air.IQ
Product Name Moisture Analyzer
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint
Form Factor Instrument
Unlock Full Specs
to access all available technical data

Similar Products

Portable Moisture Analyzer - TransPort Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Features Battery Powered
View Details
Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Dew Point Transmitter - DewPro MMY31 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details