Sugatsune America, Inc. SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21 HG-S50-21

Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet
Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21 - HG-S50-21 - Sugatsune America, Inc.
Carson, CA, United States
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21
HG-S50-21
SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21 HG-S50-21
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only

  • Rotation angle: 360°
  • Free stop function
  • Use for: Industrial control panels and monitors
  • Note: Initial torque may vary ±20%
  • Do not lubricate
  • For indoor use only
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-S50-21
Product Name SWIVEL TORQUE HINGE (21MM CABLE HOLE) - HG-S50-21
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

LIFT-OFF HINGE (WELD-ON) - HNH-50CL - HNH-50CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
GLASS DOOR HINGE - GH-450G/SN - GH-450G/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details
DUAL AXIS TORQUE HINGE - HG-TMH2030-BL - HG-TMH2030-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details