Sugatsune America, Inc. GLASS DOOR HINGE W/ CATCH - GH-456C/SN GH-456C/SN

Description
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Description
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Datasheet
Datasheet Summary
Powered by GS/AI

Glass door hinge with catch for overlay use in showcases, compatible with 5-8 mm thick glass doors and supporting up to 15 kg (33 lbs). Mounting position is adjustable vertically by ±1 mm and horizontally by ±1.2 mm. Comes with a face plate, fixing plate, mounting plate, catch, glass adjustment block, pad, and spacer. Package weight is 216 g per pair. Available in satin nickel finish.

Datasheet Summary
Powered by GS/AI

Glass door hinge with catch for overlay use in showcases, compatible with 5-8 mm thick glass doors and supporting up to 15 kg (33 lbs). Mounting position is adjustable vertically by ±1 mm and horizontally by ±1.2 mm. Comes with a face plate, fixing plate, mounting plate, catch, glass adjustment block, pad, and spacer. Package weight is 216 g per pair. Available in satin nickel finish.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR HINGE W/ CATCH - GH-456C/SN - GH-456C/SN - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR HINGE W/ CATCH - GH-456C/SN
GH-456C/SN
GLASS DOOR HINGE W/ CATCH - GH-456C/SN GH-456C/SN
Glass hinge with catch For overlay use Suitable for showcases Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm

  • Glass hinge with catch
  • For overlay use
  • Suitable for showcases
  • Mounting position adjustable: Vertically±1 mm, Horizontally±1.2 mm
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GH-456C/SN
Product Name GLASS DOOR HINGE W/ CATCH - GH-456C/SN
Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

COMBINATION HINGE - HG-VH8-N/WT - HG-VH8-N/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details
OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
LIFT ASSIST HINGE - HG-JH210 - HG-JH210 - Sugatsune America, Inc.
Specs
Length 3.38 inch (85.72 mm)
Leaf Material Stainless Steel; 316 Stainless Steel
Material Finish Mirror
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS25R - HG-TAS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details