Sugatsune America, Inc. WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100 FHS-100

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 520 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 110 Height of Item (in) 4.375 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg/pr) 50 Load Capacity (lbs/pr) 110 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 520 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 110 Height of Item (in) 4.375 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg/pr) 50 Load Capacity (lbs/pr) 110 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100 - FHS-100 - Sugatsune America, Inc.
Carson, CA, United States
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100
FHS-100
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100 FHS-100
Material 304 Stainless Steel Finish Polished Weight of Item (g) 520 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 110 Height of Item (in) 4.375 Width of Item (mm) 100 Width of Item (in) 3.9375 Load Capacity (kg/pr) 50 Load Capacity (lbs/pr) 110 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 520
  • Length or Depth of Item when closed (mm) 20
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 110
  • Height of Item (in) 4.375
  • Width of Item (mm) 100
  • Width of Item (in) 3.9375
  • Load Capacity (kg/pr) 50
  • Load Capacity (lbs/pr) 110
  • Mounting Type Weld On
  • Knuckles 3
  • Holes 0
  • Weld on Y
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number FHS-100
Product Name WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-100
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - LSB-100 - LSB-100 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-50CL - HNH-50CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
HEAVY DUTY FLAG HINGE, 304 STAINLESS STEEL - HG-KH19-275 - HG-KH19-275 - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Hole Type Round
Number of Holes 12
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-50CR - HNH-50CR - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details