Sugatsune America, Inc. BUTT HINGE - KHA-80C KHA-80C

Description
Screw holes are not countersunk
Description
Screw holes are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

KHA-80C is a butt hinge made of 304 stainless steel with a polished finish, featuring non-countersunk screw holes. It has a height of 80 mm (3-5/32 inches), knuckle dimensions of 30 mm, and a weight of 42 grams per unit. The hinge is sold in boxes of 50 pieces and cartons of 200 pieces.

Datasheet Summary
Powered by GS/AI

KHA-80C is a butt hinge made of 304 stainless steel with a polished finish, featuring non-countersunk screw holes. It has a height of 80 mm (3-5/32 inches), knuckle dimensions of 30 mm, and a weight of 42 grams per unit. The hinge is sold in boxes of 50 pieces and cartons of 200 pieces.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - KHA-80C - KHA-80C - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - KHA-80C
KHA-80C
BUTT HINGE - KHA-80C KHA-80C
Screw holes are not countersunk

  • Screw holes are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number KHA-80C
Product Name BUTT HINGE - KHA-80C
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - 28400 - 28400 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Hole Type Round
Number of Holes 4
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-360 - LSD-30-360 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
HEAT RESISTANT TORQUE HINGE - HG-ITHP15 - HG-ITHP15 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (FREE SWINGING) - H360-26-16T - H360-26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details