Skyworks Solutions, Inc. 5 GHz, 802.11ac with LAA Support Front-End Module SKY85774-11

Description
The SKY85774-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5 GHz WLAN and licensed assisted access (LAA) systems. The SKY85774-11 incorporates a 5 GHz power amplifier (PA), a 5 GHz low-noise amplifier (LNA) with bypass supporting 5 GHz WLAN and LAA simultaneous RX reception, and a single-pole, doublethrow (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 2.2 x 3 mm package.
Request a Quote
Description
The SKY85774-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5 GHz WLAN and licensed assisted access (LAA) systems. The SKY85774-11 incorporates a 5 GHz power amplifier (PA), a 5 GHz low-noise amplifier (LNA) with bypass supporting 5 GHz WLAN and LAA simultaneous RX reception, and a single-pole, doublethrow (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 2.2 x 3 mm package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz, 802.11ac with LAA Support Front-End Module - SKY85774-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz, 802.11ac with LAA Support Front-End Module
SKY85774-11
5 GHz, 802.11ac with LAA Support Front-End Module SKY85774-11
The SKY85774-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5 GHz WLAN and licensed assisted access (LAA) systems. The SKY85774-11 incorporates a 5 GHz power amplifier (PA), a 5 GHz low-noise amplifier (LNA) with bypass supporting 5 GHz WLAN and LAA simultaneous RX reception, and a single-pole, doublethrow (SPDT) transmit/receive (T/R) switch. The device is provided in a compact, 20-pin 2.2 x 3 mm package.

The SKY85774-11 is a highly integrated, 5 GHz front-end module (FEM) that supports simultaneous 5 GHz WLAN and licensed assisted access (LAA) systems.
The SKY85774-11 incorporates a 5 GHz power amplifier (PA), a 5 GHz low-noise amplifier (LNA) with bypass supporting 5 GHz WLAN and LAA simultaneous RX reception, and a single-pole, doublethrow (SPDT) transmit/receive (T/R) switch.
The device is provided in a compact, 20-pin 2.2 x 3 mm package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY85774-11
Product Name 5 GHz, 802.11ac with LAA Support Front-End Module
Frequency Range 5150 to 5925 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Low-, Mid-, and High-band Front-end Module for 4G/5G Applications - SKY58220-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 247-pad LGA
View Details
RF Amplifiers - SE2574BL-RC - 849409-SE2574BL-RC - Win Source Electronics
Specs
Applications RF Microwave
View Details
3 suppliers
750/860 MHz CATV Line Amplifier MMIC - ACA0861D - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.6 dB
Maximum Gain 12.6 dB
Noise Figure 3 dB
View Details
RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B) - SKY13713-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 960 MHz
Package Type Surface Mount; MCM, 24-pad
View Details