Skyworks Solutions, Inc. 800-900 MHz High Linearity 2 W Power Amplifier SKY65126-21

Description
Please note: SKY65126-21 is being discontinued and is not recommended for new designs. The SKY65126-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/ LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 800–900 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.
Request a Quote Datasheet
Description
Please note: SKY65126-21 is being discontinued and is not recommended for new designs. The SKY65126-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/ LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 800–900 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
800-900 MHz High Linearity 2 W Power Amplifier
SKY65126-21
800-900 MHz High Linearity 2 W Power Amplifier SKY65126-21
Please note: SKY65126-21 is being discontinued and is not recommended for new designs. The SKY65126-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/ LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 800–900 MHz bandwidth. All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC). The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity. The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.

Please note: SKY65126-21 is being discontinued and is not recommended for new designs.

The SKY65126-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/LTE radio, repeaters, transmitters, mobile radios and Femto cell base station applications operating in the 800–900 MHz bandwidth.
All active circuitry in the module is contained in a single Gallium Arsenide (GaAs) Microwave Monolithic Integrated Circuit (MMIC).
The device is manufactured with Skyworks Aluminum (Al) GaAs Heterojunction Bipolar Transistor (HBT) process, which allows for single supply operation while maintaining high efficiency and good linearity.
The module can operate over the temperature range of -40 °C to +85 °C. A populated evaluation board is available upon request.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY65126-21
843735-SKY65126-21
RF Amplifiers - SKY65126-21 843735-SKY65126-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 843735-SKY65126-21 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 843735-SKY65126-21
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now
RF Amplifiers - SKY65126-21-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY65126-21-ND
RF Amplifiers SKY65126-21-ND
RF Amplifier IC CDMA, GSM, TDMA, WCDMA 800MHz ~ 900MHz 20-MCM (6x6)

RF Amplifier IC CDMA, GSM, TDMA, WCDMA 800MHz ~ 900MHz 20-MCM (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65126-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65126-21
RF and Wireless - RF Amplifiers SKY65126-21
IC AMP CDMA 800MHZ-900MHZ 20MCM

IC AMP CDMA 800MHZ-900MHZ 20MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65126-21 843735-SKY65126-21 SKY65126-21-ND SKY65126-21
Product Name 800-900 MHz High Linearity 2 W Power Amplifier RF Amplifiers - SKY65126-21 RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems RF Microwave Mobile / Wireless Systems; CDMA, GSM, TDMA, WCDMA
Frequency Range 800 to 900 MHz 800 to 900 MHz 800 to 900 MHz
Minimum Gain 30 dB 32 dB ? to 32 dB
Maximum Gain 30 dB 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

791 to 821 MHz Variable Gain Amplifier - SKY65385-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 791 to 821 MHz
Minimum Gain 34 dB
Maximum Gain 34 dB
View Details
3 suppliers
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers
RX Diversity FEM with Gain - SKY13529-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details