Skyworks Solutions, Inc. RF Amplifiers SKY65132-21

Description
RF Amplifier IC IEEE 802.11b/g, ISM, WLAN 20-MCM (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC IEEE 802.11b/g, ISM, WLAN 20-MCM (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY65132-21-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY65132-21-ND
RF Amplifiers SKY65132-21-ND
RF Amplifier IC IEEE 802.11b/g, ISM, WLAN 20-MCM (6x6)

RF Amplifier IC IEEE 802.11b/g, ISM, WLAN 20-MCM (6x6)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65132-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65132-21
RF and Wireless - RF Amplifiers SKY65132-21
IC RF AMP IEEE 802.11B/G 20MCM

IC RF AMP IEEE 802.11B/G 20MCM

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65132-21-ND SKY65132-21
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; IEEE 802.11b/g, ISM, WLAN
Minimum Gain 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB
Output Power 30 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL8833TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1218 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-1000-18000-47-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details