Skyworks Solutions, Inc. 1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65375-11

Description
Please note: SKY65375-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65375-11 is a variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65375-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote Datasheet
Description
Please note: SKY65375-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65375-11 is a variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65375-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65375-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier
SKY65375-11
1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier SKY65375-11
Please note: SKY65375-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11 The SKY65375-11 is a variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY65375-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Please note: SKY65375-11 is being discontinued and is not recommended for new designs. The suggested replacement is SKY67304-11

The SKY65375-11 is a variable gain Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The first stage of the device is comprised of an LNA with a bypass switch that is followed by a high linearity driver amplifier, a variable voltage attenuator, and a high linearity power amplifier. This module architecture provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY65375-11 is manufactured in a compact, 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236193-SKY65375-11
RF/IF and RFID - RF Amplifiers 1236193-SKY65375-11
Win Source Part Number: 1236193-SKY65375-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Test Frequency: 1.95GHz Frequency: 1.92GHz ~ 1.98GHz Gain: 46dB Noise Figure: 0.9dB Current - Supply: 400mA P1dB: 17dBm RF Type: GSM, LTE, WCDMA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SMD Module Supplier Device Package: 16-MCM (8x8) ECCN: OBSOLETE Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete

Win Source Part Number: 1236193-SKY65375-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Test Frequency: 1.95GHz
Frequency: 1.92GHz ~ 1.98GHz
Gain: 46dB
Noise Figure: 0.9dB
Current - Supply: 400mA
P1dB: 17dBm
RF Type: GSM, LTE, WCDMA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SMD Module
Supplier Device Package: 16-MCM (8x8)
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SKY65375-11 1236193-SKY65375-11
Product Name 1.92 to 1.98 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier RF/IF and RFID - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 43 dB 46 dB
Maximum Gain 43 dB 46 dB
Output Intercept Point (IP3) 6 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.11 GHz to 2.17 GHz Small-Cell Power Amplifier Module - AWB7127 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2110 to 2170 MHz
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details