Skyworks Solutions, Inc. Balanced Low Noise Amplifier ABA3100

Description
Balanced Low Noise Amplifier
Request a Quote
Description
Balanced Low Noise Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balanced Low Noise Amplifier - ABA3100 - Skyworks Solutions, Inc.
Irvine, CA, United States
Balanced Low Noise Amplifier
ABA3100
Balanced Low Noise Amplifier ABA3100
Balanced Low Noise Amplifier

Balanced Low Noise Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ABA3100
Product Name Balanced Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.11 to 2.17 GHz Small-Cell Power Amplifier Module - AWB7227 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2110 to 2170 MHz
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details