Skyworks Solutions, Inc. Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE SKY77633-11

Description
MMMB PAM for for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote
Description
MMMB PAM for for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE - SKY77633-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE
SKY77633-11
Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE SKY77633-11
MMMB PAM for for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE

MMMB PAM for for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77633-11
Product Name Multimode Multiband Power Amplifier Module for Quad-Band GSM/EDGE – Hepta-Band (I, II, III, IV, V, VIII, XX) WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-SE2605L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
390–1500 MHz Low Noise Power Amplifier Driver - SKY65045-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 390 to 1500 MHz
Minimum Gain 14 dB
View Details
4 suppliers
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
RF Amplifiers - ACA2402RS7P2 - 085913-ACA2402RS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 1000 MHz
Minimum Gain 22.1 dB
View Details
3 suppliers