Skyworks Solutions, Inc. RF/IF and RFID - RF Amplifiers ACA2429P2

Description
Win Source Part Number: 1042515-ACA2429P2 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 1.218GHz Frequency: 1.218GHz Gain: 26dB Noise Figure: 5dB Current - Supply: 430mA RF Type: CATV Voltage - Supply: 24V Package / Case: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 16-SOIC-EP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1880-6,863-1880- 1,863-1880-2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1042515-ACA2429P2 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 1.218GHz Frequency: 1.218GHz Gain: 26dB Noise Figure: 5dB Current - Supply: 430mA RF Type: CATV Voltage - Supply: 24V Package / Case: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 16-SOIC-EP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1880-6,863-1880- 1,863-1880-2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1042515-ACA2429P2
RF/IF and RFID - RF Amplifiers 1042515-ACA2429P2
Win Source Part Number: 1042515-ACA2429P2 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Test Frequency: 1.218GHz Frequency: 1.218GHz Gain: 26dB Noise Figure: 5dB Current - Supply: 430mA RF Type: CATV Voltage - Supply: 24V Package / Case: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 16-SOIC-EP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1880-6,863-1880- 1,863-1880-2 Product Status: Obsolete

Win Source Part Number: 1042515-ACA2429P2
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Test Frequency: 1.218GHz
Frequency: 1.218GHz
Gain: 26dB
Noise Figure: 5dB
Current - Supply: 430mA
RF Type: CATV
Voltage - Supply: 24V
Package / Case: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 16-SOIC-EP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1880-6,863-1880-1,863-1880-2
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ACA2429P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ACA2429P2
RF and Wireless - RF Amplifiers ACA2429P2
IC RF AMP CATV 1.218GHZ 16SOIC

IC RF AMP CATV 1.218GHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1042515-ACA2429P2 ACA2429P2
Product Name RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 1218 MHz 1218 MHz
Minimum Gain 26 dB ? to 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-18000-10-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 10 dB
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL1840TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
RF Amplifiers - ACA0861CRS7P2 - 1135117-ACA0861CRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers