Skyworks Solutions, Inc. 40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode SKY65450-92LF

Description
Please note: SKY65450-92LF is being discontinued and is not recommended for new designs. The SKY65450-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components. The SKY65450-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications. The SKY65450-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.
Request a Quote Datasheet
Description
Please note: SKY65450-92LF is being discontinued and is not recommended for new designs. The SKY65450-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components. The SKY65450-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications. The SKY65450-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Irvine, CA, United States
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode
SKY65450-92LF
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode SKY65450-92LF
Please note: SKY65450-92LF is being discontinued and is not recommended for new designs. The SKY65450-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components. The SKY65450-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications. The SKY65450-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.

Please note: SKY65450-92LF is being discontinued and is not recommended for new designs.

The SKY65450-92LF is a Microwave Monolithic Integrated Circuit (MMIC) front-end low-noise amplifier (LNA) designed especially for set-top box applications. The device provides high linearity, excellent gain, and best in class composite triple beat (CTB) and composite second order (CSO). There are minimal external components.
The SKY65450-92LF is optimized to operate between 40 MHz and 1 GHz, which makes it ideal for cable and terrestrial set-top box and home gateway applications.
The SKY65450-92LF is fabricated using SiGe BiCMOS technology. The LNA uses surface-mount technology (SMT) in a 6-pin SC-70 package.

Supplier's Site
RF Amplifiers - 863-1777-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1777-2-ND
RF Amplifiers 863-1777-2-ND
RF Amplifier IC CATV 40MHz ~ 1GHz SC-70-6

RF Amplifier IC CATV 40MHz ~ 1GHz SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY65450-92LF
895259-SKY65450-92LF
RF Amplifiers - SKY65450-92LF 895259-SKY65450-92LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895259-SKY65450-92LF Features: RF Amplifier IC CATV 40MHz ~ 1GHz SC-70-6 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SC-70-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 863-1777-1, 863-1777-2, 863-1777-6, 1287-SKY65450-92LF

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895259-SKY65450-92LF
Features: RF Amplifier IC CATV 40MHz ~ 1GHz SC-70-6
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 863-1777-1, 863-1777-2, 863-1777-6, 1287-SKY65450-92LF

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY65450-92LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY65450-92LF
RF and Wireless - RF Amplifiers SKY65450-92LF
IC RF AMP CATV 40MHZ-1GHZ SC70-6

IC RF AMP CATV 40MHZ-1GHZ SC70-6

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY65450-92LF 863-1777-2-ND 895259-SKY65450-92LF SKY65450-92LF
Product Name 40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode RF Amplifiers RF Amplifiers - SKY65450-92LF RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 15 dB 15 dB ? to 15 dB
Maximum Gain 15 dB 15 dB 15 dB
Noise Figure 2.9 dB 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ACA2402ERS7P2 - 909188-ACA2402ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details
Sky5® Low-Current GNSS LNA Front-End Module with Integrated Pre-Filter and Post-Filter - SKY55950-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1559 to 1606 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details