Skyworks Solutions, Inc. 2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications SE2611T

Description
The SE2611T is a complete 802.11 b/g/n WLAN RF front-end module comprising a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier (LNA), 2170 MHz notch filtering and associated matching. The SE2611T provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor. The SE2611T is designed for ease of use, with all the critical matching and harmonic filtering integrated, while also offering a simple 50Ω interface to the antenna. The SE2611T includes an LNA to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included in mobile applications. The SE2611T also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote
Description
The SE2611T is a complete 802.11 b/g/n WLAN RF front-end module comprising a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier (LNA), 2170 MHz notch filtering and associated matching. The SE2611T provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor. The SE2611T is designed for ease of use, with all the critical matching and harmonic filtering integrated, while also offering a simple 50Ω interface to the antenna. The SE2611T includes an LNA to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included in mobile applications. The SE2611T also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications - SE2611T - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications
SE2611T
2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications SE2611T
The SE2611T is a complete 802.11 b/g/n WLAN RF front-end module comprising a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier (LNA), 2170 MHz notch filtering and associated matching. The SE2611T provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor. The SE2611T is designed for ease of use, with all the critical matching and harmonic filtering integrated, while also offering a simple 50Ω interface to the antenna. The SE2611T includes an LNA to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included in mobile applications. The SE2611T also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.

The SE2611T is a complete 802.11 b/g/n WLAN RF front-end module comprising a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier (LNA), 2170 MHz notch filtering and associated matching. The SE2611T provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor.
The SE2611T is designed for ease of use, with all the critical matching and harmonic filtering integrated, while also offering a simple 50Ω interface to the antenna.
The SE2611T includes an LNA to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included in mobile applications.
The SE2611T also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μs typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2611T
Product Name 2.4 GHz High Efficiency Front End for WLAN and Bluetooth® Applications
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 5GHz WLAN 802.11ac RFeIC WITH PA, LNA AND SPDT - RFX8051 - Skyworks Solutions, Inc.
Specs
Frequency Range 5150 to 5850 MHz
Operating Voltage 3.6 volts
View Details
RF Amplifiers - SKY65135-21 - 028795-SKY65135-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 to 2500 MHz
Minimum Gain 33.5 dB
View Details
3 suppliers
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details