Skyworks Solutions, Inc. RF Amplifiers - SKY13476-001 SKY13476-001

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716234-SKY13476-001 Manufacturer Homepage: www.skyworksinc.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716234-SKY13476-001 Manufacturer Homepage: www.skyworksinc.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SKY13476-001
716234-SKY13476-001
RF Amplifiers - SKY13476-001 716234-SKY13476-001
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 716234-SKY13476-001 Manufacturer Homepage: www.skyworksinc.com Reference case: QFN Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 716234-SKY13476-001
Manufacturer Homepage: www.skyworksinc.com
Reference case: QFN
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 716234-SKY13476-001
Product Name RF Amplifiers - SKY13476-001
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50(P10) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details