SiTime Corporation 32 kHz Oscillators SiT1532A-J4-0004

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low-power oscillator designed as a direct replacement for crystal oscillators, featuring the smallest footprint in chip-scale packaging at 1.5 mm by 0.8 mm (1.2 mm²). It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of 10 ppm at 25°C and frequency stability of 100 ppm across the full temperature and voltage range. Current consumption is under 1.4 µA, and it requires no external load or bypass capacitors. The device supports NanoDrive™ programmable output swing and is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low-power oscillator designed as a direct replacement for crystal oscillators, featuring the smallest footprint in chip-scale packaging at 1.5 mm by 0.8 mm (1.2 mm²). It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of 10 ppm at 25°C and frequency stability of 100 ppm across the full temperature and voltage range. Current consumption is under 1.4 µA, and it requires no external load or bypass capacitors. The device supports NanoDrive™ programmable output swing and is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532A-J4-0004 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532A-J4-0004
32 kHz Oscillators SiT1532A-J4-0004
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532A-J4-0004
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0430.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4300 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details