SiTime Corporation Crystals, Oscillators, Resonators - Oscillators CS00096AC-J1-18E-0032.7707E

Description
Win Source Part Number: 1126658-CS00096AC-J1 -18E-0032.7707E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: Q9620706AA Base Product Number: CS00096
Request a Quote Datasheet
Description
Win Source Part Number: 1126658-CS00096AC-J1 -18E-0032.7707E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: Q9620706AA Base Product Number: CS00096
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1126658-CS00096AC-J1-18E-0032.7707E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1126658-CS00096AC-J1-18E-0032.7707E
Crystals, Oscillators, Resonators - Oscillators 1126658-CS00096AC-J1-18E-0032.7707E
Win Source Part Number: 1126658-CS00096AC-J1 -18E-0032.7707E Category: Crystals, Oscillators, Resonators>Oscillato rs Series: * Package: Tape & Reel (TR) Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: SiTime Other Names: Q9620706AA Base Product Number: CS00096

Win Source Part Number: 1126658-CS00096AC-J1-18E-0032.7707E
Category: Crystals, Oscillators, Resonators>Oscillators
Series: *
Package: Tape & Reel (TR)
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: SiTime
Other Names: Q9620706AA
Base Product Number: CS00096

Buy Now Datasheet
Oscillators - CS00096AC-J1-18E-0032.7707E-ND - DigiKey
Thief River Falls, MN, United States
Oscillator

Oscillator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1126658-CS00096AC-J1-18E-0032.7707E CS00096AC-J1-18E-0032.7707E-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 863-510BAA26M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
2 suppliers