SiTime Corporation 32 kHz TCXOs SiT1566AI-JV-XXE-32.768

Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Description
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications with ultra-low power consumption of 4.5 µA and supply voltage range of 1.62 V to 3.63 V. It offers ±3 ppm or ±5 ppm total frequency stability across temperature, including aging and load variations, with integrated phase jitter of 2.5 nsRMS. Operating temperature ranges are -20°C to +70°C or -40°C to +85°C, depending on ordering code. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. Dynamic temperature response is optimized for thermal transients, and no external bypass capacitor is required. Output is LVCMOS compatible with 9 to 20 ns rise/fall times and 45% to 55% duty cycle.

Datasheet Summary
Powered by GS/AI

The SiT1566 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, designed for battery-powered applications with ultra-low power consumption of 4.5 µA and supply voltage range of 1.62 V to 3.63 V. It offers ±3 ppm or ±5 ppm total frequency stability across temperature, including aging and load variations, with integrated phase jitter of 2.5 nsRMS. Operating temperature ranges are -20°C to +70°C or -40°C to +85°C, depending on ordering code. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available. Dynamic temperature response is optimized for thermal transients, and no external bypass capacitor is required. Output is LVCMOS compatible with 9 to 20 ns rise/fall times and 45% to 55% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

1.2 mm2 µPower, Low-Jitter, 3 & 5 ppm, 32.768 kHz Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1566AI-JV-XXE-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0009.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0090 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.016 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.60E-5 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details