SiTime Corporation 32 kHz Oscillators SiT1532A-J4-0001

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz oscillator designed as a direct replacement for crystal oscillators, featuring the smallest footprint in chip-scale CSP packaging at 1.5 x 0.8 mm. It operates with ultra-low power consumption of less than 1.4 µA over the industrial temperature range of -40°C to +85°C and supports a supply voltage from 1.5 V to 3.63 V. The oscillator generates a stable output with a frequency tolerance of ±10 ppm at 25°C and ±100 ppm across the full industrial temperature range, eliminating the need for external load or bypass capacitors. Its NanoDrive™ programmable output swing reduces power further, and it interfaces directly with XTAL inputs without requiring external components. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz oscillator designed as a direct replacement for crystal oscillators, featuring the smallest footprint in chip-scale CSP packaging at 1.5 x 0.8 mm. It operates with ultra-low power consumption of less than 1.4 µA over the industrial temperature range of -40°C to +85°C and supports a supply voltage from 1.5 V to 3.63 V. The oscillator generates a stable output with a frequency tolerance of ±10 ppm at 25°C and ±100 ppm across the full industrial temperature range, eliminating the need for external load or bypass capacitors. Its NanoDrive™ programmable output swing reduces power further, and it interfaces directly with XTAL inputs without requiring external components. The device is Pb-free, RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532A-J4-0001
32 kHz Oscillators SiT1532A-J4-0001
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532A-J4-0001
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534ACPJ5-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0044.856900 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0449 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0079.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0798 MHz
Frequency Stability 50 ppm
View Details