The SiT9120 is a standard frequency differential oscillator supporting LVPECL and LVDS output signaling with frequencies from 25 MHz to 212.5 MHz. It is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device operates with supply voltages of 2.25 V to 3.63 V and offers frequency stability options of ±10 ppm, ±20 ppm, ±25 ppm, or ±50 ppm over the industrial temperature range of -40°C to +85°C or extended commercial range of -20°C to +70°C. RMS phase jitter is 0.6 ps to 0.85 ps integrated over 12 kHz to 20 MHz bandwidth. It meets MIL-STD-883F for mechanical shock and vibration and JESD22 for temperature cycling, with MSL1 moisture sensitivity. The part is designed for applications including 10GB Ethernet, SONET, SATA, SAS, Fibre Channel, and PCI-Express.
Standard Frequency ±10 to ±50 ppm Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9120AI-2C1-33S100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |