SiTime Corporation Oscillators - SIT1533AC-H5-DCC-32.768E SIT1533AC-H5-DCC-32.768E

Description
Manufacturer: SiTIME Win Source Part Number: 895132-SIT1533AC-H5- DCC-32.768E Series: SiT1533 Operating Temperature Range: -10°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: SIT1533 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-1516-1, 1473-1516-2, 1473-1516-6, SIT1533AC-H5-DCC-32. 768E-ND
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 895132-SIT1533AC-H5- DCC-32.768E Series: SiT1533 Operating Temperature Range: -10°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: SIT1533 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-1516-1, 1473-1516-2, 1473-1516-6, SIT1533AC-H5-DCC-32. 768E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1533AC-H5-DCC-32.768E - 895132-SIT1533AC-H5-DCC-32.768E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1533AC-H5-DCC-32.768E
895132-SIT1533AC-H5-DCC-32.768E
Oscillators - SIT1533AC-H5-DCC-32.768E 895132-SIT1533AC-H5-DCC-32.768E
Manufacturer: SiTIME Win Source Part Number: 895132-SIT1533AC-H5- DCC-32.768E Series: SiT1533 Operating Temperature Range: -10°C ~ 70°C Features: XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V - 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: SIT1533 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1473-1516-1, 1473-1516-2, 1473-1516-6, SIT1533AC-H5-DCC-32. 768E-ND

Manufacturer: SiTIME
Win Source Part Number: 895132-SIT1533AC-H5-DCC-32.768E
Series: SiT1533
Operating Temperature Range: -10°C ~ 70°C
Features: XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V - 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: SIT1533
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1473-1516-1, 1473-1516-2, 1473-1516-6, SIT1533AC-H5-DCC-32.768E-ND

Buy Now Datasheet
Oscillators - 1473-1516-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1516-1-ND
Oscillators 1473-1516-1-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1516-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1516-6-ND
Oscillators 1473-1516-6-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-1516-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-1516-2-ND
Oscillators 1473-1516-2-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 895132-SIT1533AC-H5-DCC-32.768E 1473-1516-1-ND SIT1533AC-H5-DCC-32.768E
Product Name Oscillators - SIT1533AC-H5-DCC-32.768E Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA100M000AAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers