SiTime Corporation Oscillators - SIT1533AI-H4-DCC-32.768S SIT1533AI-H4-DCC-32.768S

Description
Manufacturer: SiTIME Win Source Part Number: 802580-SIT1533AI-H4- DCC-32.768S Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 32.768kHz Output: LVCMOS Frequency Stability: ±100ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 3.63V Base Resonator: MEMS Current - Supply (Maximum): 1.4μA
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 802580-SIT1533AI-H4- DCC-32.768S Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 32.768kHz Output: LVCMOS Frequency Stability: ±100ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 3.63V Base Resonator: MEMS Current - Supply (Maximum): 1.4μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1533AI-H4-DCC-32.768S
802580-SIT1533AI-H4-DCC-32.768S
Oscillators - SIT1533AI-H4-DCC-32.768S 802580-SIT1533AI-H4-DCC-32.768S
Manufacturer: SiTIME Win Source Part Number: 802580-SIT1533AI-H4- DCC-32.768S Packaging: Reel Type: XO (Standard) Mounting Style: SMD Frequency: 32.768kHz Output: LVCMOS Frequency Stability: ±100ppm Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.024" (0.60mm) Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.2V ~ 3.63V Base Resonator: MEMS Current - Supply (Maximum): 1.4μA

Manufacturer: SiTIME
Win Source Part Number: 802580-SIT1533AI-H4-DCC-32.768S
Packaging: Reel
Type: XO (Standard)
Mounting Style: SMD
Frequency: 32.768kHz
Output: LVCMOS
Frequency Stability: ±100ppm
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.2V ~ 3.63V
Base Resonator: MEMS
Current - Supply (Maximum): 1.4μA

Buy Now
Oscillators - 1473-30154-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30154-1-ND
Oscillators 1473-30154-1-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30154-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30154-2-ND
Oscillators 1473-30154-2-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1473-30154-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30154-6-ND
Oscillators 1473-30154-6-ND
32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

32.768kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-SMD, No Lead

Buy Now Datasheet
MEMS OSC XO 32.7680KHZ LVCMOS

MEMS OSC XO 32.7680KHZ LVCMOS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 802580-SIT1533AI-H4-DCC-32.768S 1473-30154-1-ND SIT1533AI-H4-DCC-32.768S
Product Name Oscillators - SIT1533AI-H4-DCC-32.768S Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Stability 100 ppm 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details