SiTime Corporation 1 Hz to 462.5 kHz Oscillators SIT1534AI-J4-DCC-00.032

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.2 V to 3.63 V with <1 μA current consumption at 25°C and frequency tolerance of <20 ppm at 25°C. Supports industrial temperature range from -55°C to +85°C. Output eliminates external load capacitors and internal bypass caps. Pb-free, RoHS, and REACH compliant with PFAS-free option available.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in 1.5 x 0.8 mm chip-scale package, pin-compatible with 2.0 x 1.2 mm XTAL SMD packages. Operates from 1.2 V to 3.63 V with <1 μA current consumption at 25°C and frequency tolerance of <20 ppm at 25°C. Supports industrial temperature range from -55°C to +85°C. Output eliminates external load capacitors and internal bypass caps. Pb-free, RoHS, and REACH compliant with PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SIT1534AI-J4-DCC-00.032 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SIT1534AI-J4-DCC-00.032
1 Hz to 462.5 kHz Oscillators SIT1534AI-J4-DCC-00.032
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1534AI-J4-DCC-00.032
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 1473-SIT1569AC-J3-25E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.007000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details