SiTime Corporation 32 kHz TCXOs SiT1552AI-J1-D26-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS temperature-compensated crystal oscillator (TCXO) designed for ultra-low power timekeeping applications. It is packaged in a 1.5 x 0.8 mm CSP with a die area of 1.2 mm². The device operates from 1.5 V to 3.63 V with a core current of 0.99 µA at 25°C and 1.8 V, rising to 1.52 µA across the full industrial temperature range of −40°C to +85°C. Frequency stability options are ±5, ±10, and ±20 ppm over temperature, with initial offset included. Output is LVCMOS, with rise/fall times of 100 to 200 ns into 15 pF. Internal filtering eliminates the need for an external Vdd bypass capacitor. The device is Pb-free, RoHS and REACH compliant, with PFAS-free options available.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS temperature-compensated crystal oscillator (TCXO) designed for ultra-low power timekeeping applications. It is packaged in a 1.5 x 0.8 mm CSP with a die area of 1.2 mm². The device operates from 1.5 V to 3.63 V with a core current of 0.99 µA at 25°C and 1.8 V, rising to 1.52 µA across the full industrial temperature range of −40°C to +85°C. Frequency stability options are ±5, ±10, and ±20 ppm over temperature, with initial offset included. Output is LVCMOS, with rise/fall times of 100 to 200 ns into 15 pF. Internal filtering eliminates the need for an external Vdd bypass capacitor. The device is Pb-free, RoHS and REACH compliant, with PFAS-free options available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AI-J1-D26-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AI-J1-D26-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - SIT1562AI-JE-DCC-32.768E-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details