SiTime Corporation LVCMOS Oscillators SiT8209AC-G3-33S-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 and 220 MHz with 6-decimal-place accuracy, LVCMOS/LVTTL output, and a phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, with frequency stability options of ±10 ppm to ±50 ppm. Package options include 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm 4-pin configurations. Operating supply voltages range from 1.71 V to 3.63 V, with a maximum current consumption of 36 mA at 100 MHz and 2.5 V. It meets MIL-STD-883F, JESD22, and MSL1 standards, and is Pb-free, RoHS, and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 and 220 MHz with 6-decimal-place accuracy, LVCMOS/LVTTL output, and a phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, with frequency stability options of ±10 ppm to ±50 ppm. Package options include 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm 4-pin configurations. Operating supply voltages range from 1.71 V to 3.63 V, with a maximum current consumption of 36 mA at 100 MHz and 2.5 V. It meets MIL-STD-883F, JESD22, and MSL1 standards, and is Pb-free, RoHS, and REACH compliant with a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-G3-33S-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-G3-33S-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details