SiTime Corporation 32 kHz Oscillators SiT1533AI-H4-D74-32.768

Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a quartz crystal replacement for ultra-low power applications. It is packaged in a 2.0 x 1.2 mm SMD footprint, pin-compatible with 2012 quartz crystals. The device operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±20 ppm at 25°C and ±100 ppm across the full temperature and voltage range. Core current consumption is under 1.4 µA at maximum supply voltage and operating temperature. The output eliminates the need for external load or bypass capacitors, and supports NanoDrive™ programmable output swing for minimized power. It is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a quartz crystal replacement for ultra-low power applications. It is packaged in a 2.0 x 1.2 mm SMD footprint, pin-compatible with 2012 quartz crystals. The device operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±20 ppm at 25°C and ±100 ppm across the full temperature and voltage range. Core current consumption is under 1.4 µA at maximum supply voltage and operating temperature. The output eliminates the need for external load or bypass capacitors, and supports NanoDrive™ programmable output swing for minimized power. It is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1533AI-H4-D74-32.768
32 kHz Oscillators SiT1533AI-H4-D74-32.768
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1533AI-H4-D74-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details