SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-AA3-16.384

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator offering factory-configurable frequencies from 1 Hz to 32.768 kHz. It features a chip-scale package measuring 1.5 x 0.8 mm and is pin-compatible with 2.0 x 1.2 mm crystal SMD packages. Operating from 1.2 V to 3.63 V, it consumes less than 1.4 µA under full temperature range conditions without load. The device includes internal filtering to eliminate external bypass capacitors and an output stage that removes the need for load capacitors. Supported temperature ranges include commercial (-10°C to +70°C), industrial (-40°C to +85°C), and extended cold industrial (-55°C to +85°C). It is Pb-free, RoHS and REACH compliant, with PFAS-free options available. Jitter is specified at 35 ns RMS.

Datasheet Summary
Powered by GS/AI

The SiT1534 is an ultra-small, ultra-low power programmable oscillator offering factory-configurable frequencies from 1 Hz to 32.768 kHz. It features a chip-scale package measuring 1.5 x 0.8 mm and is pin-compatible with 2.0 x 1.2 mm crystal SMD packages. Operating from 1.2 V to 3.63 V, it consumes less than 1.4 µA under full temperature range conditions without load. The device includes internal filtering to eliminate external bypass capacitors and an output stage that removes the need for load capacitors. Supported temperature ranges include commercial (-10°C to +70°C), industrial (-40°C to +85°C), and extended cold industrial (-55°C to +85°C). It is Pb-free, RoHS and REACH compliant, with PFAS-free options available. Jitter is specified at 35 ns RMS.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-H5-AA3-16.384
1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-AA3-16.384
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-H5-AA3-16.384
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details