SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-00120.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range from 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V with a maximum supply current of 10 µA at 462.5 kHz and consumes 3.3 µA at 100 kHz. Designed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm max height, it requires no external bypass capacitors and features an LVCMOS output. The device supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and meets RoHS, REACH, and ESD standards including JESD22-A114 (2000 V HBM).

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range from 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, VDD, and aging. It operates from 1.62 V to 3.63 V with a maximum supply current of 10 µA at 462.5 kHz and consumes 3.3 µA at 100 kHz. Designed in a 1.5 mm × 0.8 mm CSP package with 0.6 mm max height, it requires no external bypass capacitors and features an LVCMOS output. The device supports commercial and industrial temperature ranges of -20°C to 70°C and -40°C to 85°C, respectively, and meets RoHS, REACH, and ESD standards including JESD22-A114 (2000 V HBM).

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-00120.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-00120.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-00120.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Automotive & High Temp Oscillators - CS00143BAL71-33E-25.000000 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.6
Frequency 25 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-1375-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
4 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details