SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-AA3-16.384

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, with factory-programmable frequencies between 1 Hz and 32.768 kHz in powers of two, operating from 1.5 V to 3.63 V over -55°C to +85°C, consuming less than 1.4 µA at maximum temperature, and supporting pin-compatible replacement of 2.0 x 1.2 mm crystal oscillators. The device includes internal filtering to eliminate external bypass capacitors, programmable NanoDrive™ output swing for reduced power, and meets Pb-free, RoHS, and REACH compliance with PFAS-free options available.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package, with factory-programmable frequencies between 1 Hz and 32.768 kHz in powers of two, operating from 1.5 V to 3.63 V over -55°C to +85°C, consuming less than 1.4 µA at maximum temperature, and supporting pin-compatible replacement of 2.0 x 1.2 mm crystal oscillators. The device includes internal filtering to eliminate external bypass capacitors, programmable NanoDrive™ output swing for reduced power, and meets Pb-free, RoHS, and REACH compliance with PFAS-free options available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-H4-AA3-16.384
1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-AA3-16.384
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-H4-AA3-16.384
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0125.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1552AI-J1-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details