The SiT8209 is an ultra-performance oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL compatible outputs, operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is available in standard 4-pin packages sized 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, with 100% pin-to-pin drop-in compatibility to quartz oscillators. It meets RoHS and REACH compliance, has a reliability rating of 2 FIT (500 million hour MTBF), and is qualified to MIL-STD-883F, JESD22, and MSL1 standards. The part consumes 34 mA at 100 MHz and 2.5V, and has a startup time of 7 to 10 ms.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-2F-28E-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |