SiTime Corporation 32 kHz Oscillators SiT1532AC-J5-DCC-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for quartz crystals, with a chip-scale package measuring 1.5 x 0.8 mm and a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V across -40°C to +85°C, consuming less than 1.4 µA at maximum operating conditions. Frequency tolerance is ±10 ppm at 25°C post-reflow and ±20 ppm with board-level underfill. Stability is ±100 ppm over the full industrial temperature range and supply voltage. The device includes an internal output driver that eliminates external load capacitors and Vdd bypass caps, supports NanoDrive™ programmable output swing, and meets RoHS and REACH compliance with PFAS-free options available. It interfaces directly with XTAL inputs and is qualified for use in mobile, wearable, and battery-powered devices.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a direct replacement for quartz crystals, with a chip-scale package measuring 1.5 x 0.8 mm and a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V across -40°C to +85°C, consuming less than 1.4 µA at maximum operating conditions. Frequency tolerance is ±10 ppm at 25°C post-reflow and ±20 ppm with board-level underfill. Stability is ±100 ppm over the full industrial temperature range and supply voltage. The device includes an internal output driver that eliminates external load capacitors and Vdd bypass caps, supports NanoDrive™ programmable output swing, and meets RoHS and REACH compliance with PFAS-free options available. It interfaces directly with XTAL inputs and is qualified for use in mobile, wearable, and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AC-J5-DCC-32.768
32 kHz Oscillators SiT1532AC-J5-DCC-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AC-J5-DCC-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30148-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details