SiTime Corporation Oscillators - CS00094AC-J5-DCC-32.7707E CS00094AC-J5-DCC-32.7707E

Description
Manufacturer: SiTIME Win Source Part Number: 916033-CS00094AC-J5- DCC-32.7707E Series: * Features: Oscillator Package: Reel - TR Family Name: CS00094 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 916033-CS00094AC-J5- DCC-32.7707E Series: * Features: Oscillator Package: Reel - TR Family Name: CS00094 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CS00094AC-J5-DCC-32.7707E - 916033-CS00094AC-J5-DCC-32.7707E - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CS00094AC-J5-DCC-32.7707E
916033-CS00094AC-J5-DCC-32.7707E
Oscillators - CS00094AC-J5-DCC-32.7707E 916033-CS00094AC-J5-DCC-32.7707E
Manufacturer: SiTIME Win Source Part Number: 916033-CS00094AC-J5- DCC-32.7707E Series: * Features: Oscillator Package: Reel - TR Family Name: CS00094 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: SiTIME
Win Source Part Number: 916033-CS00094AC-J5-DCC-32.7707E
Series: *
Features: Oscillator
Package: Reel - TR
Family Name: CS00094
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Oscillators - CS00094AC-J5-DCC-32.7707E-ND - DigiKey
Thief River Falls, MN, United States
Oscillator

Oscillator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 916033-CS00094AC-J5-DCC-32.7707E CS00094AC-J5-DCC-32.7707E-ND
Product Name Oscillators - CS00094AC-J5-DCC-32.7707E Oscillators
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1735868 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details