SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0000.020000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature. It operates from 1.62 V to 3.63 V and consumes 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. Integrated in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, it requires no external bypass capacitors and provides LVCMOS-compatible output. The device is Pb-free, RoHS and REACH compliant, supports commercial and industrial temperature ranges, and meets JESD22 ESD and mechanical shock and vibration standards.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a micro-power, ultra-small oscillator offering factory-programmable frequencies from 1 Hz to 462.5 kHz with ±50 ppm maximum frequency stability over temperature. It operates from 1.62 V to 3.63 V and consumes 1.7 µA at 1 Hz and 10 µA at 462.5 kHz. Integrated in a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, it requires no external bypass capacitors and provides LVCMOS-compatible output. The device is Pb-free, RoHS and REACH compliant, supports commercial and industrial temperature ranges, and meets JESD22 ESD and mechanical shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0000.020000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0000.020000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0000.020000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1030-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-1.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0037.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details