SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-16.384

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 × 0.8 mm CSP package, pin-compatible with 2.0 × 1.2 mm SMD crystal packages. Factory-programmed to output frequencies in powers of two from 1 Hz to 32.768 kHz, with a frequency tolerance of <20 ppm at 25°C and stability of ±100 ppm over -40°C to +85°C. Operates on a 1.5 V to 3.63 V supply with quiescent current below 1.4 µA across the industrial temperature range. Fully integrated design eliminates external load or bypass capacitors. Supports NanoDrive™ programmable output swing for optimized power. Pb-free, RoHS, REACH, and PFAS-free options available.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 × 0.8 mm CSP package, pin-compatible with 2.0 × 1.2 mm SMD crystal packages. Factory-programmed to output frequencies in powers of two from 1 Hz to 32.768 kHz, with a frequency tolerance of <20 ppm at 25°C and stability of ±100 ppm over -40°C to +85°C. Operates on a 1.5 V to 3.63 V supply with quiescent current below 1.4 µA across the industrial temperature range. Fully integrated design eliminates external load or bypass capacitors. Supports NanoDrive™ programmable output swing for optimized power. Pb-free, RoHS, REACH, and PFAS-free options available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-16.384 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AC-H5-DCC-16.384
1 Hz to 462.5 kHz Oscillators SiT1534AC-H5-DCC-16.384
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AC-H5-DCC-16.384
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534A-H5-0001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details