SiTime Corporation LVCMOS Oscillators SiT8208AI-31-28S-20.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator designed for applications requiring precise timing, with a frequency range of 1 to 80 MHz and frequency stability options from ±10 to ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and supports multiple standard 4-pin package sizes: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operation is guaranteed over extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C) temperature ranges. The device is compliant with RoHS and REACH standards, features 2 FIT reliability, and provides pin-to-pin compatibility with quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a high-performance LVCMOS oscillator designed for applications requiring precise timing, with a frequency range of 1 to 80 MHz and frequency stability options from ±10 to ±50 PPM. It offers ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz) and supports multiple standard 4-pin package sizes: 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operation is guaranteed over extended commercial (-20 °C to +70 °C) and industrial (-40 °C to +85 °C) temperature ranges. The device is compliant with RoHS and REACH standards, features 2 FIT reliability, and provides pin-to-pin compatibility with quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-31-28S-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-31-28S-20.000000
LVCMOS Oscillators SiT8208AI-31-28S-20.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-31-28S-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.020000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details