SiTime Corporation 32 kHz Oscillators SiT1532AI-J4-D14-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532AI-J4-D14-32.768 is a 32.768 kHz oscillator in a 1.5 mm × 0.8 mm chip-scale package, designed as a direct replacement for crystal oscillators in battery-powered applications. It operates with a supply voltage of 1.5 V to 3.63 V over -40°C to +85°C and consumes less than 1.4 µA at full temperature range with no load. The device features a NanoDrive™ programmable output with a 700 mV swing (VOH = 1.1 V, VOL = 0.4 V) and supports AC- or DC-coupled interfaces without external load capacitors. Frequency tolerance is 10 ppm at 25°C and 100 ppm over the industrial temperature range. Start-up time is up to 450 ms at higher temperatures, and output jitter is 35 ns RMS. It is Pb-free, RoHS and REACH compliant, with PFAS-free options available.

Datasheet Summary
Powered by GS/AI

The SiT1532AI-J4-D14-32.768 is a 32.768 kHz oscillator in a 1.5 mm × 0.8 mm chip-scale package, designed as a direct replacement for crystal oscillators in battery-powered applications. It operates with a supply voltage of 1.5 V to 3.63 V over -40°C to +85°C and consumes less than 1.4 µA at full temperature range with no load. The device features a NanoDrive™ programmable output with a 700 mV swing (VOH = 1.1 V, VOL = 0.4 V) and supports AC- or DC-coupled interfaces without external load capacitors. Frequency tolerance is 10 ppm at 25°C and 100 ppm over the industrial temperature range. Start-up time is up to 450 ms at higher temperatures, and output jitter is 35 ns RMS. It is Pb-free, RoHS and REACH compliant, with PFAS-free options available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AI-J4-D14-32.768
32 kHz Oscillators SiT1532AI-J4-D14-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AI-J4-D14-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-04.096 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0041 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0038.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0380 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-J5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details