SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0160.040000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability. It operates from 1.8 V to 3.3 V and draws 3.3 µA at 100 kHz. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm, requires no external bypass capacitors, and provides an LVCMOS-compatible output. It meets RoHS and REACH compliance, and is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The part includes on-chip VDD filtering and has a start-up time of up to 500 ms for frequencies below 10 Hz.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator offering a factory-programmable frequency range from 1 Hz to 462.5 kHz with ±50 ppm maximum all-inclusive frequency stability. It operates from 1.8 V to 3.3 V and draws 3.3 µA at 100 kHz. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm, requires no external bypass capacitors, and provides an LVCMOS-compatible output. It meets RoHS and REACH compliance, and is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges. The part includes on-chip VDD filtering and has a start-up time of up to 500 ms for frequencies below 10 Hz.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0160.040000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0160.040000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0160.040000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.325000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details