SiTime Corporation LVCMOS Oscillators SiT8208AI-21-28E-66.000000

Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
1 to 80 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8208 is a programable ultra-performance oscillator providing frequencies from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 ppm. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, features LVCMOS/LVTTL-compatible output, and operates over -40 to +85 °C for industrial applications. It supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V, consumes 29 to 33 mA depending on voltage and frequency, and complies with RoHS and REACH standards. The device is a pin-to-pin replacement for quartz oscillators and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8208 is a programable ultra-performance oscillator providing frequencies from 1 to 80 MHz with phase jitter as low as 0.5 ps (12 kHz to 20 MHz) and frequency stability of ±10 ppm. It is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, features LVCMOS/LVTTL-compatible output, and operates over -40 to +85 °C for industrial applications. It supports supply voltages of 1.8, 2.5, 2.8, and 3.3 V, consumes 29 to 33 mA depending on voltage and frequency, and complies with RoHS and REACH standards. The device is a pin-to-pin replacement for quartz oscillators and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8208AI-21-28E-66.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8208AI-21-28E-66.000000
LVCMOS Oscillators SiT8208AI-21-28E-66.000000
1 to 80 MHz, ±10 to ±50 ppm Oscillator

1 to 80 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8208AI-21-28E-66.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2798 MHz
Frequency Stability 50 ppm
View Details