SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-D14-8.192

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package. Factory programmable to frequencies between 1 Hz and 32.768 kHz in powers of two, with a frequency tolerance of ±20 ppm at 25°C and ±100 ppm across the -40°C to +85°C operating range. Operates on a supply voltage of 1.5 V to 3.63 V, with core current consumption below 1.4 µA at maximum temperature and voltage. Pin-compatible with 2.0 x 1.2 mm XTAL SMD packages, eliminating external load capacitors and Vdd bypass capacitors. Includes NanoDrive™ programmable output swing for reduced power. Pb-free, RoHS and REACH compliant, with PFAS-free option available. Operating temperature range extends from -55°C to +85°C.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package. Factory programmable to frequencies between 1 Hz and 32.768 kHz in powers of two, with a frequency tolerance of ±20 ppm at 25°C and ±100 ppm across the -40°C to +85°C operating range. Operates on a supply voltage of 1.5 V to 3.63 V, with core current consumption below 1.4 µA at maximum temperature and voltage. Pin-compatible with 2.0 x 1.2 mm XTAL SMD packages, eliminating external load capacitors and Vdd bypass capacitors. Includes NanoDrive™ programmable output swing for reduced power. Pb-free, RoHS and REACH compliant, with PFAS-free option available. Operating temperature range extends from -55°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-H4-D14-8.192
1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-D14-8.192
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-H4-D14-8.192
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-02.048 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0020 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details