SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-D14-32.768

Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Description
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package (CSP) or 2.0 x 1.2 mm SMD package, with factory-programmable frequencies from 1 Hz to 32.768 kHz in powers of two. Operates over a supply voltage range of 1.5 V to 3.63 V at temperatures from -55°C to +85°C, with ultra-low power consumption below 1 µA and frequency tolerance within 20 ppm at 25°C. Pin-compatible with standard crystal packages, it includes an internal oscillator output eliminating external load capacitors and integrated filtering removing the need for a Vdd bypass capacitor. Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

Ultra-Small, Ultra-Low Power 1 Hz - 32.768 kHz Programmable Oscillator in a 1.5 x 0.8 mm chip-scale package (CSP) or 2.0 x 1.2 mm SMD package, with factory-programmable frequencies from 1 Hz to 32.768 kHz in powers of two. Operates over a supply voltage range of 1.5 V to 3.63 V at temperatures from -55°C to +85°C, with ultra-low power consumption below 1 µA and frequency tolerance within 20 ppm at 25°C. Pin-compatible with standard crystal packages, it includes an internal oscillator output eliminating external load capacitors and integrated filtering removing the need for a Vdd bypass capacitor. Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1534AI-H4-D14-32.768
1 Hz to 462.5 kHz Oscillators SiT1534AI-H4-D14-32.768
Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Ultra-Small, Ultra-Low Power 1 Hz – 32.768 kHz Programmable Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1534AI-H4-D14-32.768
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1530-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details