SiTime Corporation 32 kHz Oscillators SiT1533A-H4-0002

Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Description
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a quartz crystal replacement for ultra-low power applications. It comes in a 2.0 x 1.2 mm SMD package, pin-compatible with 2012 quartz crystals, and operates over a supply voltage range of 1.5 V to 3.63 V with a temperature range of -40°C to +85°C. The device has a frequency tolerance of ±20 ppm at 25°C and ±100 ppm over the full temperature range. Core current consumption is less than 1.4 µA under typical conditions, and it features an internal output driver that eliminates the need for external load capacitors or Vdd bypass capacitors. Output options include LVCMOS and NanoDrive™ programmable swing. The oscillator is Pb-free, RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT1533 is a 32.768 kHz MEMS TCXO designed as a quartz crystal replacement for ultra-low power applications. It comes in a 2.0 x 1.2 mm SMD package, pin-compatible with 2012 quartz crystals, and operates over a supply voltage range of 1.5 V to 3.63 V with a temperature range of -40°C to +85°C. The device has a frequency tolerance of ±20 ppm at 25°C and ±100 ppm over the full temperature range. Core current consumption is less than 1.4 µA under typical conditions, and it features an internal output driver that eliminates the need for external load capacitors or Vdd bypass capacitors. Output options include LVCMOS and NanoDrive™ programmable swing. The oscillator is Pb-free, RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1533A-H4-0002
32 kHz Oscillators SiT1533A-H4-0002
20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

20 ppm, Ultra-Low Power 32.768 kHz Quartz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1533A-H4-0002
Product Name 32 kHz Oscillators
Package / Form Factor 2.0x1.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0457.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-00.256-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SiT1552AC-JF-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details