SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0279.820000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, requires no external bypass capacitors, and provides LVCMOS-compatible output. It is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, with a start-up time of up to 500 ms for low frequencies. The part is Pb-free, RoHS and REACH compliant, and includes a PFAS-free option. ESD protection meets JESD22 standards up to 2000 V HBM.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator with a factory-programmable frequency range of 1 Hz to 462.5 kHz and ±50 ppm all-inclusive frequency stability over temperature, supply voltage, and aging. It operates from 1.62 V to 3.63 V and consumes 3.3 µA at 100 kHz. The device features a 1.5 mm × 0.8 mm CSP package with 0.6 mm maximum height, requires no external bypass capacitors, and provides LVCMOS-compatible output. It is available in commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, with a start-up time of up to 500 ms for low frequencies. The part is Pb-free, RoHS and REACH compliant, and includes a PFAS-free option. ESD protection meets JESD22 standards up to 2000 V HBM.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0279.820000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-25E-0279.820000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-25E-0279.820000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-25E-0279.820000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0011.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1533-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details
2 suppliers