The SiT8208 is a high-performance LVCMOS oscillator providing frequencies from 1 to 80 MHz with frequency stability as low as ±10 PPM and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It supports industrial temperature range from -40 to +85 °C and is offered in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is a pin-to-pin replacement for quartz oscillators, operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and consumes 29 to 33 mA depending on voltage. It meets RoHS and REACH compliance with a reliability rating of 2 FIT or 500 million hour MTBF.
1 to 80 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8208AC-21-25E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |