SiTime Corporation 32 kHz TCXOs SiT1552AC-JE-AA3-32.768

Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Description
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature, with ultra-low power consumption below 1.52 µA across a 1.5 V to 3.63 V supply range. It operates at commercial temperatures from 0°C to +70°C or industrial temperatures from -40°C to +85°C, features internal filtering that eliminates the need for an external Vdd bypass capacitor, and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. The part includes an LVCMOS output with 48% to 52% duty cycle, ±200 ns rise/fall time under 15 pF load, and meets MIL-883 mechanical shock and vibration standards.

Datasheet Summary
Powered by GS/AI

The SiT1552 is a 32.768 kHz MEMS TCXO in a 1.5 x 0.8 mm CSP package, offering frequency stability options of ±5, ±10, or ±20 ppm over temperature, with ultra-low power consumption below 1.52 µA across a 1.5 V to 3.63 V supply range. It operates at commercial temperatures from 0°C to +70°C or industrial temperatures from -40°C to +85°C, features internal filtering that eliminates the need for an external Vdd bypass capacitor, and is Pb-free, RoHS and REACH compliant with a PFAS-free option available. The part includes an LVCMOS output with 48% to 52% duty cycle, ±200 ns rise/fall time under 15 pF load, and meets MIL-883 mechanical shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SiT1552AC-JE-AA3-32.768 - SiTime Corporation
Santa Clara, CA, United States
Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Smallest (1.2 mm2 ), Ultra-Low Power, 32.768 kHz MEMS TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1552AC-JE-AA3-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AI-H4-DCC-00.256G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.56E-4 MHz
View Details
Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details