SiTime Corporation 32 kHz TCXOs SIT1568AC-JE-DCC-32.768

Description
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
Request a Quote
Description
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1568 is a 32.768 kHz TCXO with ±5 ppm all-inclusive frequency stability, designed for battery-powered applications requiring ultra-low power and high accuracy. It features in-system auto-calibration to compensate for board-level stress-induced frequency errors and is packaged in a 1.5 x 0.8 mm CSP with a footprint of 1.2 mm². The device operates from 1.62 V to 1.98 V, consumes 4.5 µA at no load, and supports operating temperatures from -40°C to +85°C for the "I" ordering code. It provides integrated phase jitter of 2.5 ns RMS and does not require an external bypass capacitor. The part is Pb-free, RoHS and REACH compliant, and features an LVCMOS output with 9 ns to 20 ns rise/fall times. No external components are needed for basic operation.

Datasheet Summary
Powered by GS/AI

The SiT1568 is a 32.768 kHz TCXO with ±5 ppm all-inclusive frequency stability, designed for battery-powered applications requiring ultra-low power and high accuracy. It features in-system auto-calibration to compensate for board-level stress-induced frequency errors and is packaged in a 1.5 x 0.8 mm CSP with a footprint of 1.2 mm². The device operates from 1.62 V to 1.98 V, consumes 4.5 µA at no load, and supports operating temperatures from -40°C to +85°C for the "I" ordering code. It provides integrated phase jitter of 2.5 ns RMS and does not require an external bypass capacitor. The part is Pb-free, RoHS and REACH compliant, and features an LVCMOS output with 9 ns to 20 ns rise/fall times. No external components are needed for basic operation.

Suppliers

Company
Product
Description
Supplier Links
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Santa Clara, CA, United States
1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration

1.2 mm2 µPower, 5 ppm, 32.768 kHz TCXO with In-System Auto-Calibration

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT1568AC-JE-DCC-32.768
Product Name 32 kHz TCXOs
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details
32 kHz TCXOs - SiT1566AI-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1541-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details