SiTime Corporation 1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0108.000000

Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Description
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator capable of generating frequencies from 1 Hz to 462.5 kHz with a maximum frequency stability of ±50 ppm over temperature, VDD, and aging. It operates from 1.8 V to 3.3 V and draws 3.3 µA at 100 kHz. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS output, operates over commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, and is Pb-free, RoHS and REACH compliant. A PFAS-free option is available.

Datasheet Summary
Powered by GS/AI

The SiT1569 is a µPower, ultra-small oscillator capable of generating frequencies from 1 Hz to 462.5 kHz with a maximum frequency stability of ±50 ppm over temperature, VDD, and aging. It operates from 1.8 V to 3.3 V and draws 3.3 µA at 100 kHz. The device is packaged in a 1.5 mm × 0.8 mm CSP with a maximum height of 0.6 mm and requires no external bypass capacitors. It features an LVCMOS output, operates over commercial (-20°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, and is Pb-free, RoHS and REACH compliant. A PFAS-free option is available.

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 462.5 kHz Oscillators
SiT1569AC-J3-18E-0108.000000
1 Hz to 462.5 kHz Oscillators SiT1569AC-J3-18E-0108.000000
µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

µPower, Ultra-Small 1 Hz – 462.5 kHz ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1569AC-J3-18E-0108.000000
Product Name 1 Hz to 462.5 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1541-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-32150-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details