SiTime Corporation Oscillators SIT1534AC-J5-DCC-08.192E

Description
8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet
Description
8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-30095-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30095-1-ND
Oscillators 1473-30095-1-ND
8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-30095-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30095-6-ND
Oscillators 1473-30095-6-ND
8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
Oscillators - 1473-30095-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1473-30095-2-ND
Oscillators 1473-30095-2-ND
8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

8.192kHz XO (Standard) LVCMOS Oscillator 1.2V ~ 3.63V 4-UFBGA, CSPBGA

Buy Now Datasheet
MEMS OSC XO 8.1920KHZ LVCMOS SMD

MEMS OSC XO 8.1920KHZ LVCMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number 1473-30095-1-ND SIT1534AC-J5-DCC-08.192E
Product Name Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 75 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BNSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7960599P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details