The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior dynamic stability under environmental stressors, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs. The device operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and includes digital frequency pulling via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The SiT5358AN-FS033IT-10
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |