SiTime Corporation 32 kHz Oscillators SiT1532AI-J4-D26-32.768

Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Description
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a crystal replacement, featuring a chip-scale package measuring 1.5 mm by 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±10 ppm at 25°C post-reflow and ±100 ppm over the full temperature and voltage range. Power consumption is less than 1.4 µA under maximum load conditions. The device integrates output driver and power supply filtering, eliminating the need for external load or bypass capacitors, and supports direct interface to XTAL inputs. It is RoHS and REACH compliant, with a PFAS-free option available.

Datasheet Summary
Powered by GS/AI

The SiT1532 is a 32.768 kHz ultra-low power oscillator designed as a crystal replacement, featuring a chip-scale package measuring 1.5 mm by 0.8 mm with a footprint of 1.2 mm². It operates from 1.5 V to 3.63 V over the industrial temperature range of -40°C to +85°C, with a frequency tolerance of ±10 ppm at 25°C post-reflow and ±100 ppm over the full temperature and voltage range. Power consumption is less than 1.4 µA under maximum load conditions. The device integrates output driver and power supply filtering, eliminating the need for external load or bypass capacitors, and supports direct interface to XTAL inputs. It is RoHS and REACH compliant, with a PFAS-free option available.

Suppliers

Company
Product
Description
Supplier Links
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Santa Clara, CA, United States
32 kHz Oscillators
SiT1532AI-J4-D26-32.768
32 kHz Oscillators SiT1532AI-J4-D26-32.768
Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1532AI-J4-D26-32.768
Product Name 32 kHz Oscillators
Package / Form Factor 1.5x0.8
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-J1-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details